EN
  • EN
  • DE

LTC6948IUFD-1#PBF

Part No LTC6948IUFD-1#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 425MHz-IN 6390MHz-OUT Automotive 28-Pin QFN EP Tube / IC FRACTIONAL-N PLL W/VCO 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Clock/Frequency Synthesizer (RF/IF), Fractional N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 3.74GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 784467-LTC6948IUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6948
Introduction Date June 13, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6948IUFD-1#PBF CAD Model

Description

LTC6948IUFD-1#PBF: High Performance Frequency Synthesizer

The LTC6948IUFD-1#PBF from Linear Technology is a state-of-the-art silicon frequency synthesizer designed for applications requiring complex and high-performance signal generation. With its integrated VCO (Voltage Controlled Oscillator) and low noise PLL (Phase-Locked Loop), this device is capable of generating high-frequency signals with exceptional purity and stability.

Key Features:

  • Wide Frequency Range: The LTC6948IUFD-1#PBF offers a broad frequency range from 374MHz to 6.39GHz, making it suitable for a variety of RF applications including wireless infrastructure, test and measurement equipment, and military systems.
  • Low Phase Noise: The synthesizer boasts excellent phase noise performance, which is critical for applications that demand a clean signal with minimal jitter.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design and reduces the need for external components, thereby saving board space and cost.
  • Programmable: The device is highly programmable through a serial interface, allowing for fine-tuning of the output frequency, output power, and other parameters.
  • Fast Locking: It features fast locking speed, which is essential for applications that require quick frequency hopping or synchronization.

The LTC6948IUFD-1#PBF is housed in a compact 4mm x 5mm QFN package, which is suitable for space-constrained applications. The device operates over a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions. Its power supply requirements are also flexible, supporting operation from a single 3.3V supply.

For design engineers looking for a high-quality, versatile frequency synthesizer, the LTC6948IUFD-1#PBF offers a solution that combines performance, integration, and ease of use. Its advanced features enable the design of sophisticated RF systems with minimal signal disturbance, contributing to the overall performance and reliability of the end product.

Overall, the LTC6948IUFD-1#PBF is an excellent choice for any application where a stable and precise signal source is a critical component of the system architecture.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0448 $111.0448
2+ $107.4627 $214.9254
3+ $103.8806 $311.6418
4+ $93.1343 $372.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess