EN
  • EN
  • DE

STW81100ATR-1

Part No STW81100ATR-1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Frequency - Max 4.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VFQFPN (5x5)
Base Product Number STW81100
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265379-STW81100ATR-1
Ultra Librarian 3D Model Ultra Librarian STW81100ATR-1 CAD Model

Description

The STW81100ATR-1 is a versatile RF synthesizer designed to meet the stringent requirements of modern wireless communication systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device offers a high level of integration, performance, and flexibility, making it an ideal choice for a wide range of applications including base stations, wireless networking, and satellite communications.

Key Features

  • Wide Frequency Range: The STW81100ATR-1 can generate frequencies from 625 MHz to 7.5 GHz, making it suitable for various frequency bands and signal generation needs.
  • Dual Integer/Fractional-N PLLs: With dual Phase-Locked Loops (PLLs), this device allows for fine frequency resolution while maintaining low phase noise characteristics.
  • Integrated VCOs: The inclusion of Voltage-Controlled Oscillators (VCOs) simplifies the design and reduces the need for external components.
  • Programmable Charge Pump: The charge pump current can be programmed to optimize loop filter performance, which is crucial for achieving desired lock times and phase noise levels.
  • Fast Lock Modes: Fast lock modes are available to minimize the time required for the PLL to lock onto a new frequency, enhancing the agility of the synthesizer.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Serial Interface: A 3-wire serial interface is provided for programming and control, allowing for easy integration into system designs.

Applications

The STW81100ATR-1 is engineered to cater to a diverse array of applications. Its ability to generate a wide range of frequencies with precision makes it an excellent fit for:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Wireless LAN and broadband access
  • Instrumentation and test equipment
  • Satellite communication systems
  • Other RF applications requiring a high-performance frequency synthesizer

Package and Availability

The STW81100ATR-1 is offered in a QFN package that is both space-saving and amenable to modern PCB design techniques. It is available through STMicroelectronics and authorized distributors, ensuring easy access for designers and manufacturers globally.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess