EN
  • EN
  • DE

LTC8043

Part No LTC8043
Manufacturer Linear Technology
Description Serial 12-Bit Multiplying DAC in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209337-LTC8043
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC8043 CAD Model

Description

LTC8043 - High Precision Multiplying DAC from Linear Technology

The LTC8043 from Linear Technology is a state-of-the-art multiplying digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This product stands out for its high accuracy and stability, making it an ideal choice for industrial, automation, and data acquisition systems.

Key Features:

  • Resolution: The LTC8043 offers a high-resolution output with 12-bit accuracy, ensuring fine granularity and precise control over the analog signal.
  • Linearity: Boasting excellent integral and differential linearity, this DAC minimizes errors and ensures a consistent and predictable output.
  • Settling Time: With a fast settling time, the LTC8043 is capable of reaching its final output value quickly, which is crucial for applications requiring rapid signal changes.
  • Output Range: The device supports a wide output range, providing versatility in various operating conditions and system requirements.
  • Reference Input: The LTC8043 includes a flexible reference input, allowing users to set the full-scale output voltage to match specific application needs.
  • Power Supply: It operates on a dual power supply, which enhances the output swing and improves the overall performance of the DAC.

Applications:

  • Automated Test Equipment (ATE)
  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Waveform Generation

The LTC8043 is engineered for ease of integration into existing systems, featuring a simple digital interface that can be easily driven by microprocessors or digital systems. It is packaged in a compact form factor, minimizing the footprint on system boards and conserving valuable space in densely packed designs.

Whether it is for precise industrial process controls, sophisticated instrumentation, or dynamic waveform generation, the LTC8043 from Linear Technology delivers performance you can count on. Its robust design and high-quality manufacturing ensure long-term reliability for mission-critical applications where accuracy and stability are paramount.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess