EN
  • EN
  • DE

LTC939CS#TRPBF

Part No LTC939CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTLR HIGH POWER SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 109466-LTC939CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC939CS#TRPBF CAD Model

Description

The LTC939CS#TRPBF is a high-performance, precision integrated circuit from Linear Technology, a brand under Analog Devices known for its innovative and reliable solutions in the analog and mixed-signal semiconductor space. This product is designed to cater to a wide array of applications requiring accurate signal processing, power management, or data conversion.

Key Features

  • High Precision: The LTC939CS#TRPBF is engineered to deliver precise performance, making it suitable for critical applications where accuracy is paramount.
  • Robust Temperature Performance: It operates reliably over a wide temperature range, ensuring stability and functionality in varying environmental conditions.
  • Low Power Consumption: This component is optimized for low power operation, which is essential for battery-powered devices and energy-efficient systems.
  • Advanced Packaging: Supplied in a tape and reel package (TRPBF), it is ideal for automated assembly processes, facilitating mass production and reducing manufacturing costs.

Applications

The LTC939CS#TRPBF is versatile and can be used in numerous applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition systems
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology's commitment to quality is reflected in the LTC939CS#TRPBF, which is manufactured to meet high industry standards. The device's robust design ensures long-term reliability, a critical factor for designers and engineers when selecting components for their products.

Technical Specifications

For detailed technical specifications, designers should refer to the official datasheet of LTC939CS#TRPBF. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits.

Conclusion

With its precision, reliability, and low power consumption, the LTC939CS#TRPBF from Linear Technology stands out as an excellent choice for designers who require a high-quality component that can perform consistently across a range of demanding applications. Its advanced packaging also makes it a cost-effective option for large-scale production.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess