EN
  • EN
  • DE

LTKFI

Part No LTKFI
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012077-LTKFI
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTKFI CAD Model

Description

Product Overview: Linear Technology's LTKFI Series

The LTKFI series from Linear Technology represents a cutting-edge solution in power management and regulation technology. Designed to meet the rigorous demands of high-performance electronics, the LTKFI products are engineered to provide precise voltage control, exceptional reliability, and efficient power conversion.

Key Features

  • High Efficiency: The LTKFI series boasts outstanding power conversion efficiency, which is crucial for minimizing heat generation and ensuring the longevity of both the power component and the overall system.
  • Advanced Regulation: With sophisticated voltage regulation capabilities, these devices ensure a stable power supply even under varying load conditions, making them ideal for sensitive electronic applications.
  • Compact Design: The compact footprint of the LTKFI series products allows for easy integration into space-constrained applications without sacrificing performance.
  • Robust Construction: Built with durability in mind, these products can withstand harsh environments and are suitable for industrial, automotive, and telecommunications applications.
  • Flexible Application: The series is designed to be versatile, catering to a wide range of voltages and currents, which makes it adaptable to various circuit configurations and end-use scenarios.

Applications

The LTKFI series is particularly well-suited for use in high-end computing systems, precision instrumentation, and any other applications where stable and efficient power is a must. Its ability to provide clean and consistent voltage makes it an excellent choice for powering complex digital circuits, such as microprocessors, FPGAs, and DSPs, as well as for analog circuits requiring low noise and high stability.

Why Choose the LTKFI Series?

Linear Technology's commitment to quality and performance is evident in the LTKFI series. Whether you are developing a product for critical medical equipment, advanced aerospace systems, or robust industrial machinery, the LTKFI series offers a power management solution that you can trust to perform reliably under the most demanding circumstances.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess