Linear Technology's LTM4601AY: A High-Efficiency, µModule Power Solution
The LTM4601AY from Linear Technology is a complete system-in-a-package (µModule) power supply that includes a switching DC/DC controller, power FETs, inductors, and all support components in a compact and robust package. Designed to be a high-efficiency point-of-load power supply, the LTM4601AY is capable of delivering up to 10A of continuous output current with outstanding power density, making it an excellent choice for space-constrained applications.
With an input voltage range of 4.5V to 20V and an output voltage range that can be set from 0.8V to 5V, the LTM4601AY offers a versatile solution for a variety of systems, including telecom and networking equipment, industrial applications, and computing devices. The module's wide input range allows it to accommodate a range of power sources, including intermediate bus architectures and direct battery power.
The LTM4601AY features advanced current mode control architecture for fast transient response, excellent loop stability, and precise DC output voltage regulation. Its high switching frequency allows the use of small external components, further saving on board space and reducing overall solution size. Additionally, the module provides a number of protection features, such as overvoltage, overcurrent, and over-temperature protections, ensuring reliable operation under various conditions.
The device operates at high efficiency, which minimizes heat generation and makes it suitable for operation in thermally challenging environments. The LTM4601AY's high efficiency, combined with its enhanced thermal design, allows for operation without the need for airflow or additional heat sinking in many applications.
For design flexibility, the LTM4601AY provides tracking and soft-start capabilities, enabling a controlled startup sequence. It also offers a power good signal for output voltage monitoring, and frequency synchronization to reduce system noise by synchronizing the switching frequency with other power converters in the system.
In summary, the LTM4601AY from Linear Technology is a high-performance, easy-to-use µModule power supply that delivers efficiency, compactness, and reliability for a wide range of power conversion applications.