EN
  • EN
  • DE

LTM4603V

Part No LTM4603V
Manufacturer Linear Technology
Description 6A DC/DC μModule with PLL, Output Tracking and Margining
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209388-LTM4603V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4603V CAD Model

Description

Introducing the LTM4603V: A High-Efficiency, µModule Regulator from Linear Technology

The LTM4603V is a state-of-the-art µModule (micromodule) regulator designed by Linear Technology, known for its high efficiency and versatile performance. This innovative power management solution integrates a DC/DC regulator, inductors, MOSFETs, a DC/DC controller, and compensation circuitry within a compact, surface-mount package. The LTM4603V is engineered to cater to a wide range of applications, including telecommunications, industrial systems, and datacom infrastructure, providing a streamlined solution for complex power supply requirements.

Key Features

  • High Efficiency: The LTM4603V offers an impressive efficiency rate, which minimizes power loss and heat dissipation, making it an ideal choice for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, the LTM4603V is flexible enough to accommodate various input sources, ensuring compatibility with a broad spectrum of power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5V, providing the adaptability needed to power a diverse array of electronic components and devices.
  • Integrated Components: The inclusion of all necessary components in one package simplifies the design process, reduces PCB space requirements, and enhances reliability due to fewer external components and interconnects.
  • Advanced Thermal Management: The LTM4603V is designed with a robust thermal design, allowing for better performance even under high temperature environments or heavy load conditions.

Applications

  • Telecommunications Equipment
  • Industrial Equipment
  • Networking and Datacom Systems
  • Automotive Power Systems
  • Test and Measurement Devices

The LTM4603V's compact LGA (Land Grid Array) package measures just 15mm x 15mm x 2.82mm, making it an excellent choice for space-constrained applications. Its advanced design ensures that it meets the rigorous demands of modern electronic systems, providing a reliable and efficient power supply solution. Whether you're designing for the latest telecommunications infrastructure or industrial automation, the LTM4603V from Linear Technology offers the performance, flexibility, and ease of use that engineers need to create cutting-edge products.

For more detailed information, including datasheets, application notes, and design support, visit Linear Technology's official website or contact their support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess