EN
  • EN
  • DE

STW29NK50Z

Part No STW29NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 31A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 266nC @ 10V
Max Input Capacitance 6110pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 15.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 141370-STW29NK50Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW29NK50Z CAD Model

Description

The STW29NK50Z is a high-performance N-channel power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance. The STW29NK50Z is designed to meet the rigorous demands of a wide range of power applications, including switch-mode power supplies, motor control, and power converters.

Key Features

  • Voltage Rating: The STW29NK50Z boasts a 500V drain-source breakdown voltage (V<sub>DSS), making it suitable for high voltage applications.
  • Current Handling: With a continuous drain current (I<sub>D) of 29A at 25°C, this MOSFET can handle significant power levels, ideal for heavy-duty operations.
  • Low On-Resistance: A low on-state resistance of typically 0.125Ω ensures high efficiency and minimal power loss during operation.
  • High-Speed Switching: The device's fast switching capabilities are attributed to its low gate charge (Q<sub>g), which enhances the overall performance in switching applications.
  • Temperature Performance: The STW29NK50Z operates over a wide temperature range, maintaining stability and reliability even under thermal stress.
  • TO-247 Package: Housed in a TO-247 package, the MOSFET ensures excellent thermal performance and is easy to mount on a variety of PCBs.

Applications

The STW29NK50Z is versatile and can be used in various applications, including:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Electronic lamp ballasts
  • DC/AC inverters for solar energy systems
  • Motor control circuits
  • Welding equipment

With its robust design and advanced technology, the STW29NK50Z from STMicroelectronics is a reliable choice for designers looking to improve efficiency and performance in their power management systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6318 $61.9498
25+ $4.6212 $115.5300
39+ $4.4768 $174.5952
54+ $4.3324 $233.9496
69+ $4.1880 $288.9720
93+ $3.7549 $349.2057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess