EN
  • EN
  • DE

LTM4620EY#PBF

Part No LTM4620EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.6-2.5V 144GA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Voltage - Output 1 0.6 ~ 2.5 V
Voltage - Output 2 0.6 ~ 2.5 V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Size 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Manufacturer Package 144-BGA (15x15)
Win Source Part Number 759569-LTM4620EY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM4620
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTM4620EY#PBF CAD Model

Description

Linear Technology's LTM4620EY#PBF Power Module

The LTM4620EY#PBF is a high-performance dual 13A or single 26A step-down µModule® (micro-module) regulator from Linear Technology, now part of Analog Devices. This advanced power module is designed to deliver precise voltage regulation with a compact form factor, making it an ideal solution for space-constrained applications in telecommunications, networking, and industrial systems.

Key Features:

  • High Efficiency: The LTM4620EY#PBF utilizes advanced switching regulators that provide efficient power conversion, reducing heat and improving system performance.
  • Dual 13A or Single 26A Output: This module can be configured to provide either two separate 13A outputs or a single 26A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: It supports an input voltage range of 4.5V to 16V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for precise voltage regulation tailored to the needs of the load.
  • Fast Transient Response: The LTM4620EY#PBF is designed to respond quickly to changes in load, maintaining stable output voltage during sudden shifts in demand.
  • Integrated Heat Sink: The product comes with an integrated heat sink which provides excellent thermal performance and simplifies board layout.

Advanced Technologies:

The LTM4620EY#PBF features state-of-the-art technologies that ensure reliability and efficiency:

  • Current Mode Control: This technique provides excellent line and load regulation and maintains stability without the need for complex external compensation.
  • Overvoltage, Overcurrent, and Overtemperature Protection: Built-in protection mechanisms safeguard the module and the downstream components from potential damage due to abnormal operating conditions.
  • Power Good Indicators: These indicators provide real-time feedback on the status of the output voltages, enhancing system monitoring and reliability.

Applications:

The LTM4620EY#PBF is versatile and can be used in a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Systems
  • High-Density Distributed Power Systems

With its robust feature set and compact size, the LTM4620EY#PBF from Linear Technology is a powerful and reliable solution for meeting stringent power requirements in advanced electronic systems.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess