EN
  • EN
  • DE

LTM4627EV#PBF

Part No LTM4627EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC UMODULE DC/DC 15A 133LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Packaging Tray
Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage 1 0.6 to 5 V
Current - Output (Max) 15A
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C to 125°C
Efficiency 93%
Mounting SMD (SMT)
Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Case / Package 133-LGA (15x15)
Win Source Part Number 206791-LTM4627EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4627EV#PBF CAD Model

Description

Linear Technology's LTM4627EV#PBF Micro Module Regulator

The LTM4627EV#PBF is a high-performance micro module (μModule) step-down regulator from Linear Technology, designed to deliver precision, efficiency, and versatility in a compact package. This advanced power solution is ideal for applications requiring a small footprint without sacrificing performance, such as telecommunications, networking, industrial systems, and portable devices.

Key Features

  • High Efficiency: The LTM4627EV#PBF operates with a high level of efficiency, which is critical for thermal management and energy savings in dense system designs.
  • Wide Input Voltage Range: This regulator supports an input voltage range of 4.5V to 20V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: Output voltage can be precisely adjusted from 0.6V to 5.5V, allowing for use in a wide array of low voltage applications.
  • Compact Size: Encased in a 6.25mm x 6.25mm x 5.01mm BGA package, the LTM4627EV#PBF saves precious board space while providing robust power management.
  • Integrated Components: It integrates the inductor, power switches, and all supporting components, simplifying design and reducing external component count.

Advanced Technologies

The LTM4627EV#PBF leverages Linear Technology's advanced technologies to ensure reliable and stable operation. It features constant frequency, current mode control for fast transient response and good loop stability. Additionally, overvoltage, overcurrent, and overtemperature protection mechanisms are built in to safeguard the device and the system it powers.

Design Flexibility

Designers will appreciate the flexibility of the LTM4627EV#PBF, which includes selectable Burst Mode® operation for improved efficiency at light loads and SYNC input for noise-sensitive applications. The device also offers up to 15A of continuous output current, making it capable of powering demanding loads.

Overall, the LTM4627EV#PBF is a testament to Linear Technology's commitment to providing innovative, space-efficient, and high-performance power management solutions. Its combination of power density, ease of use, and reliability makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2919 $86.5838
3+ $35.5215 $106.5645
5+ $34.4115 $172.0575
7+ $33.3014 $233.1098
8+ $32.1914 $257.5312
11+ $28.8613 $317.4743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,786 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess