EN
  • EN
  • DE
  • IT

STPRA1620CT

Part No STPRA1620CT
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997924-STPRA1620CT
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPRA1620CT CAD Model

Description

Linear Technology's STPRA1620CT Ultra-Fast Recovery Rectifier

The STPRA1620CT from Linear Technology is an advanced ultra-fast recovery rectifier designed to meet the stringent requirements of high-efficiency power supply systems. This component is a state-of-the-art semiconductor device that offers exceptional performance and reliability for a wide range of applications, including switching power supplies, freewheeling diodes, and other power switching applications.

Key Features:

  • High Reverse Voltage Capability: The STPRA1620CT is capable of withstanding high reverse voltages, which makes it suitable for applications requiring a high breakdown voltage.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this rectifier minimizes power loss and improves overall efficiency, which is critical in high-speed circuitry and high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that the power loss is minimized during the conduction phase, contributing to the overall energy efficiency of the system.
  • High Surge Current Capability: The device can handle high surge currents without failure, providing robust performance under stress conditions.
  • Low Leakage Current: The low leakage current characteristic of the STPRA1620CT helps to reduce standby power consumption, making it ideal for energy-sensitive designs.

Applications:

The versatility of the STPRA1620CT makes it well-suited for a variety of applications, including:

  • Power Management Systems
  • AC/DC Converters
  • DC/DC Converters
  • Automotive Environments
  • Telecommunications Equipment

Linear Technology's commitment to quality ensures that the STPRA1620CT is manufactured to the highest standards, offering reliable performance even under challenging conditions. With its combination of speed, efficiency, and robustness, the STPRA1620CT is an excellent choice for designers looking to improve the performance and reliability of their power supply systems.

You May Also Be Interested in

Murata Electronics North America
SAW Duplexer 8-Pin SMD
Lowest to $0.1268
Sunlord
Lowest to $0.0032
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Samsung
Need more? Email Us
Murata Electronics North America
Saw Single Filter
Lowest to $0.0928
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Amphenol
CONN PIN COAX 0.085" GOLD SOLDER / Coax, Socket Center, Assembly Contact Gold Solder 0.085" Flexible Coaxial
Need more? Email Us
SG Micro Corp
Lowest to $0.3496
Sunlord
Lowest to $0.0077

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess