EN
  • EN
  • DE

TL1076CQ5

Part No TL1076CQ5
Manufacturer Linear Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099523-TL1076CQ5
Categories OEM Parts(T-Z)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL1076CQ5 CAD Model

Description

The TL1076CQ5 is a high-performance, precision integrated circuit from Linear Technology, designed to cater to a wide array of applications requiring accurate and stable voltage regulation. This component is well-suited for sophisticated electronics where reliability and efficiency are of paramount importance.

Key Features

  • High Accuracy: The TL1076CQ5 offers exceptional voltage precision, which is critical for applications that demand a stable and consistent power supply.
  • Low Dropout Voltage: This device features a low dropout voltage, making it highly efficient for systems that operate with minimal power reserves.
  • Adjustable Output: Users can tailor the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The TL1076CQ5 is equipped with thermal shutdown mechanisms to prevent damage from overheating, ensuring long-term reliability.
  • Overcurrent Protection: With built-in overcurrent protection, the device safeguards itself and the connected components from excessive current flows.

Applications

The versatility of the TL1076CQ5 allows it to be integrated into a diverse range of electronic systems. It is particularly well-suited for:

  • Power supply modules
  • Battery-powered devices
  • Microprocessor systems
  • Portable equipment
  • Instrumentation

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Dropout Voltage Low
Current Limiting Yes
Thermal Protection Yes

In summary, the TL1076CQ5 from Linear Technology is a robust and reliable choice for anyone in need of a high-quality voltage regulator. Its precision, adjustable output, and protective features make it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess