EN
  • EN
  • DE

TL2262AI

Part No TL2262AI
Manufacturer Linear Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020724-TL2262AI
Categories OEM Parts(T-Z)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL2262AI CAD Model

Description

The TL2262AI from Linear Technology is a high-performance, precision operational amplifier that has been meticulously designed to meet the demanding requirements of sophisticated electronic systems. This operational amplifier stands out with its exceptional accuracy and stability, making it an ideal choice for applications requiring precise signal conditioning, such as instrumentation, medical equipment, and industrial process controls.

Key Features:

  • High Precision: The TL2262AI delivers outstanding precision with low offset voltage and drift, ensuring accuracy over time and temperature variations.
  • Low Noise: With its low-noise design, the TL2262AI provides clean signal amplification, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Robust Output Drive: Capable of driving high loads, the TL2262AI is versatile in its applications, while maintaining linearity and efficiency.

Applications:

  • Data acquisition systems
  • Test and measurement instruments
  • Professional audio equipment
  • Medical devices
  • Analog filters and signal conditioning

The TL2262AI is a testament to Linear Technology's commitment to producing high-quality, reliable components. Its robust construction ensures that it can withstand the rigors of industrial environments, while its precision characteristics make it equally at home in delicate measurement tasks.

Technical Specifications:

Parameter Value
Supply Voltage Range ±2.5V to ±15V
Offset Voltage Typically 25 µV
Input Noise Voltage Typically 3 nV/√Hz
Output Drive Capability 600Ω Load

Whether you're designing a precision instrument or upgrading an existing system, the TL2262AI offers the quality and performance you can rely on from Linear Technology.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess