EN
  • EN
  • DE
  • IT

HSDL-3201#001

Part No HSDL-3201#001
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IRDA MODULE 115.2KBPS 8-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Data Rate 115.2kbs (SIR)
Supply Voltage 2.7 V to 3.6 V
Idle Current, Typ @ 25°C 100μA
Link Range, Low Power 30cm
Orientation Side View
Temperature Range - Operating -25°C to 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrPHY 1.2
Shutdown Yes
Win Source Part Number 001699-HSDL-3201#001
Family Name HSDL-3201
Introduction Date November 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HSDL-3201#001 CAD Model

Description

The Lite-On Inc. HSDL-3201#001 is a high-performance sensor/transducer that is designed to provide reliable performance in a variety of applications. This component has a data rate of 115.2kbs (SIR) and a size of 8.0mm x 3.0mm x 2.5mm. It is supplied in a reel - TR packaging and has an orientation of side view. The HSDL-3201#001 has a supply voltage of 2.7 V to 3.6 V and is rated for an operating temperature range of -25°C to 85°C. The supply and demand status of this component is currently balanced, with alternative parts (cross-reference) available.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.2819
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $3.8294
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us
LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $0.4140

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess