EN
  • EN
  • DE
  • IT

L07ESDL5V0C3-2C

Part No L07ESDL5V0C3-2C
Manufacturer Lite-On Inc.
Catalog ESD and Circuit Protection
Description ESD Diode, 70W, 1uA, 5V, SOT-23, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 16 V
Max Power Dissipation 70 W
Max Reverse Leakage Current 1 µA
Win Source Part Number 969959-L07ESDL5V0C3-2C
Categories ESD and Circuit Protection
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L07ESDL5V0C3-2C CAD Model

Description

The L07ESDL5V0C3-2C is a Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. This component is designed to protect sensitive electronic circuits from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. TVS diodes act as a safeguard, clamping the voltage to a safe level during transient events, thereby preventing damage to downstream components.

Applications:

  • Data lines protection
  • I/O ports protection
  • Microcontroller protection
  • Portable devices
  • Communication equipment

Features:

  • Low clamping voltage: Ensures effective protection by limiting the voltage surge to a safe level.
  • Fast response time: Quickly reacts to transient events, providing rapid protection.
  • Small package size: Allows for easy integration into compact electronic designs.
  • High surge capability: Withstands high surge currents, offering robust protection against severe transient events.
  • AEC-Q101 qualified: Suitable for automotive applications, meeting stringent reliability standards.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage, improving the overall reliability of the electronic system.
  • Reduced downtime: Prevents failures due to voltage surges, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by safeguarding them from transient voltage events.
  • Cost-effective protection: Provides a simple and inexpensive solution for protecting against voltage surges.
  • Compliance with industry standards: Meets regulatory requirements for ESD and surge protection.

Additional Details:

The L07ESDL5V0C3-2C typically features a surface-mount package for easy assembly onto printed circuit boards. Its low clamping voltage and fast response time make it suitable for protecting high-speed data lines and sensitive electronic components. The specific voltage rating and surge current capability can be found in the manufacturer's datasheet. This TVS diode is crucial in applications where electrostatic discharge and transient voltage events pose a significant risk to electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1405
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0432
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $1.1274
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN / 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $1.0941
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 5V 30kV Air/30kV Contact 6-Pin SOT-563 T/R
Need more? Email Us
Infineon Technologies
Need more? Email Us
DIOTEC Electronics Corporation
TVS, 6.80V-12.40V, 181W / 12.4V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0140
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0918 $64.7190
1,725+ $0.0750 $129.3750
2,635+ $0.0737 $194.1995
3,640+ $0.0711 $258.8040
4,720+ $0.0685 $323.3200
6,250+ $0.0620 $387.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,800 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess