EN
  • EN
  • DE
  • IT

TQL9093

Part No TQL9093
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843810-TQL9093
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 600MHz ~ 4.2GHz
P1dB 21.7dBm
Gain 21.7dB
Noise Figure 0.67dB
RF Type CDMA, FDD, GSM, LTE, TDD, WCDMA
Voltage - Supply 3.3V ~ 5.25V
Current - Supply 120mA
Test Frequency 600MHz ~ 4.2GHz
Grade -
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Ultra Librarian 3D Model Ultra Librarian TQL9093 CAD Model

Description

The Qorvo TQL9093 is a high-performance bulk acoustic wave (BAW) filter designed for wireless communication systems. It is engineered to provide exceptional rejection of unwanted signals, ensuring reliable and efficient operation in demanding RF environments. This filter is characterized by its compact size, low insertion loss, and high attenuation, making it suitable for a variety of applications where signal integrity is critical.

Applications

  • Wireless Infrastructure: Used in base stations and repeaters to improve signal quality and reduce interference.
  • Mobile Communications: Employed in smartphones and tablets for enhanced RF performance.
  • Satellite Communication Systems: Utilized in satellite transceivers to filter out unwanted noise and signals.
  • Defense Communication Systems: Applied in military communication equipment to ensure secure and reliable transmission.
  • IoT Devices: Incorporated into IoT gateways and devices to improve connectivity and reduce signal interference.

Features

  • High Attenuation: Provides superior rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal loss, improving overall system efficiency.
  • Compact Size: Allows for integration into small form-factor devices.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly.
  • High Power Handling: Capable of handling high RF power levels.

Benefits

  • Improved Signal Quality: Ensures clear and reliable communication by filtering out unwanted noise and interference.
  • Enhanced System Performance: Reduces signal loss, leading to better overall system efficiency.
  • Reduced Interference: Minimizes the impact of adjacent channel interference, ensuring stable operation.
  • Increased Reliability: Designed for robust performance in harsh environmental conditions.
  • Simplified Design: Easy to integrate into existing systems, reducing design complexity and time-to-market.

Additional Details

The TQL9093 operates within specific frequency bands tailored to its intended applications. It features a surface mount package, making it compatible with automated assembly processes. The filter is designed to meet stringent industry standards for performance and reliability. Its electrical characteristics include low insertion loss in the passband and high attenuation in the stopband, ensuring optimal signal filtering. The device is also RoHS compliant, meaning it is free from hazardous substances, adhering to environmental regulations.

You May Also Be Interested in

FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5924 $61.5164
25+ $4.5886 $114.7150
38+ $4.4453 $168.9214
53+ $4.3018 $227.9954
68+ $4.1584 $282.7712
91+ $3.7283 $339.2753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess