EN
  • EN
  • DE

LTE-4208

Part No LTE-4208
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA T 1 3/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 50mA
Radiant Intensity (Ie) Min @ If 3.31mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension T 1 3/4
Win Source Part Number 124579-LTE-4208
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-4208 CAD Model

Description

The Lite-On Inc. Infrared (IR) optoelectronic component is a high-performance device that is perfect for use in various electronic devices. Its supply and demand status is balanced, and it comes with a Win Source Part Number of 124579-LTE-4208. The component is capable of operating in a temperature range of -40°C to 85°C (TA) and has a maximum continuous forward current of 50mA. It is available in bulk packaging, and each package contains 1k pcs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1444
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
Stanley Electric Co
EMITTER IR 940NM 50MA SMD
Lowest to $2.8286
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess