EN
  • EN
  • DE

LTR-600PS-WA

Part No LTR-600PS-WA
Manufacturer Lite-On Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 715041-LTR-600PS-WA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-600PS-WA CAD Model

Description

The LTR-600PS-WA is an ambient light sensor manufactured by Lite-On Inc. It is designed to measure the intensity of ambient light and convert it into a digital signal, enabling various light-sensing applications.

Applications:

  • Mobile Phones: Automatically adjusts screen brightness based on ambient light.
  • Tablets: Controls screen brightness to optimize viewing experience.
  • Notebook Computers: Regulates screen brightness and keyboard backlight.
  • Consumer Electronics: Used in TVs and other devices to adjust display settings.
  • Industrial Controls: Implemented in lighting control systems for energy savings.

Features:

  • Digital Output: Provides a digital signal proportional to ambient light intensity.
  • Wide Dynamic Range: Measures light levels from very dark to bright environments.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Small Package Size: Allows for integration into compact electronic devices.
  • I2C Interface: Communicates with microcontrollers and other devices via I2C.

Benefits:

  • Energy Savings: Automatically adjusts display brightness, reducing power consumption.
  • Improved User Experience: Optimizes screen visibility for comfortable viewing.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Integration: Digital output and I2C interface simplify circuit design.
  • Accurate Light Sensing: Provides reliable measurements of ambient light levels.

Additional Details:

The LTR-600PS-WA ambient light sensor typically operates on a low supply voltage and consumes very little power. It features a wide dynamic range, allowing it to accurately measure light levels in various environments. The I2C interface enables easy communication with microcontrollers and other digital devices. This sensor is commonly used in mobile devices to automatically adjust screen brightness, providing a comfortable viewing experience and saving energy. The small package size makes it suitable for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess