EN
  • EN
  • DE

LTS-2801AR

Part No LTS-2801AR
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021496-LTS-2801AR
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTS-2801AR CAD Model

Description

The LTS-2801AR is a seven-segment display manufactured by Lite-On Inc. It is designed to display numerical digits and certain alphabetical characters. The display utilizes light-emitting diodes (LEDs) to illuminate the segments, providing a clear and easily readable output. The red color and common anode configuration make it suitable for various indicator and display applications.

Applications

  • Digital Clocks: Used to display the time in digital clock applications.
  • Instrumentation Panels: Employed in measurement instruments to display readings.
  • Consumer Electronics: Integrated into appliances and devices for displaying numerical information.
  • Industrial Control Panels: Utilized in control systems to display process parameters and status.
  • Scoreboards: Used in sports scoreboards to display scores and other relevant data.

Features

  • Seven-Segment Display: Displays digits from 0 to 9 and certain alphabetical characters.
  • Red Color: Provides a clear and easily visible red light output.
  • Common Anode Configuration: Simplifies the driving circuitry in certain applications.
  • High Luminous Intensity: Ensures bright and easily readable display.
  • Low Power Consumption: Operates efficiently, minimizing energy usage.

Benefits

  • Clear Display: Provides easily readable numerical and character information.
  • Simple Integration: Easy to integrate into existing circuits with common anode configuration.
  • Cost-Effective: Offers a cost-efficient solution for displaying numerical data.
  • Reliable Performance: Designed for stable and consistent light output over its operational life.
  • Energy Efficient: Low power consumption contributes to reduced operating costs.

Additional Details

The LTS-2801AR typically operates at a forward voltage of approximately 2.0V per segment and a forward current of around 20mA per segment. The viewing angle is optimized for clear visibility. The package type is designed for easy mounting on PCBs. The luminous intensity and dominant wavelength of the red light are specified to ensure consistent color and brightness. The operating temperature range is typically from -25°C to +85°C, and the storage temperature range is from -40°C to +100°C.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess