EN
  • EN
  • DE

LTV-816S-TA1-V-D

Part No LTV-816S-TA1-V-D
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828806-LTV-816S-TA1-V-D
Ultra Librarian 3D Model Ultra Librarian LTV-816S-TA1-V-D CAD Model

Description

The LTV-816S-TA1-V-D is a phototransistor optocoupler manufactured by Lite-On Inc. This device provides electrical isolation between circuits, which is essential for protecting sensitive components from high voltages and preventing ground loops. It achieves this isolation using an infrared emitting diode (IRED) and a phototransistor within a single package.

Applications

  • Industrial Control Equipment
  • Programmable Logic Controllers (PLCs)
  • Power Supplies
  • Microcontroller Input/Output Isolation
  • Signal Transmission in Electrically Noisy Environments

Features

  • High Isolation Voltage: Provides substantial electrical isolation between input and output.
  • Compact Package: Allows for high-density board mounting.
  • CTR (Current Transfer Ratio): The optocoupler has a specified current transfer ratio, crucial for consistent performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Low Input Current: Requires minimal current to activate the input LED.

Benefits

  • Enhanced Safety: Protects circuitry from high voltage transients and surges.
  • Improved Signal Integrity: Prevents ground loops and reduces noise in signal transmission.
  • Simplified Circuit Design: Eases the implementation of isolation in various designs.
  • Increased Reliability: Minimizes the risk of damage from electrical disturbances.
  • Cost-Effective: Provides a simple and economical method for electrical isolation.

Additional Details

The LTV-816S-TA1-V-D works by converting an electrical signal to light using the IRED. This light then activates a phototransistor, completing the circuit and transmitting the signal without a direct electrical connection. This optical coupling provides the necessary isolation.

The 'TA1' suffix is likely a packaging or testing specification. The 'V' and 'D' likely indicate further specific characteristics such as voltage rating or test parameters relevant to the application. The 'S' often denotes a surface mount package style.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess