EN
  • EN
  • DE
  • IT

LTV-816X-B

Part No LTV-816X-B
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828808-LTV-816X-B
Ultra Librarian 3D Model Ultra Librarian LTV-816X-B CAD Model

Description

The LTV-816X-B is a phototransistor optocoupler manufactured by Lite-On Inc. This device provides electrical isolation between circuits, which is crucial in various applications to protect sensitive electronics from high voltages and ground loops. It achieves this isolation using an infrared emitting diode (IRED) and a phototransistor.

Applications

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Power Supplies
  • Microcontroller Input/Output Isolation
  • Signal Transmission in Noisy Environments

Features

  • High Isolation Voltage: Offers significant electrical isolation between the input and output sides.
  • Compact Package: Space-saving design allows for high-density mounting on PCBs.
  • CTR (Current Transfer Ratio): The 'B' designation probably indicates a specific CTR range.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Low Input Current: Requires minimal current to activate the IRED.

Benefits

  • Enhanced Safety: Protects downstream circuitry from high voltage transients and surges.
  • Improved Signal Integrity: Prevents ground loops and reduces electrical noise.
  • Simplified Circuit Design: Easier implementation of isolation requirements in designs.
  • Increased Reliability: Reduces risk of damage from electrical disturbances.
  • Cost-Effective Isolation: Economical solution for electrical isolation needs.

Additional Details

The LTV-816X-B works by converting an electrical signal into light using an IRED. This light then activates a phototransistor on the output side, completing the circuit and transmitting the signal without a direct electrical connection. This optical coupling ensures high electrical isolation.

The 'X' in the part number likely refers to specific internal construction or performance characteristics beyond the basic LTV-816 series. The 'B' again designates a specific Current Transfer Ratio (CTR) range, which is essential for consistent performance.

You May Also Be Interested in

Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.7684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0572 $56.0560
2,390+ $0.0469 $112.0910
3,695+ $0.0455 $168.1225
5,090+ $0.0440 $223.9600
6,580+ $0.0426 $280.3080
8,800+ $0.0382 $336.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,650 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess