EN
  • EN
  • DE

LTV817S1-TA1-V

Part No LTV817S1-TA1-V
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828813-LTV817S1-TA1-V
Ultra Librarian 3D Model Ultra Librarian LTV817S1-TA1-V CAD Model

Description

The LTV817S1-TA1-V is a surface-mount photocoupler from Lite-On Inc., designed for electrical isolation between circuits. It utilizes an infrared LED and a phototransistor. The 'S1' denotes a surface-mount package, 'TA1' likely refers to a specific tape and reel packaging for automated assembly, and 'V' often indicates a specific CTR (Current Transfer Ratio) bin or a variation in specifications.

Applications:

  • SMD PCB Assembly: Designed for automated surface-mount assembly processes.
  • Industrial Automation: Provides isolation in industrial control equipment.
  • Power Management Systems: Used for feedback isolation in power supplies.
  • Signal Isolation: Isolates sensitive signals from noise and interference.
  • Motor Drives: Used to isolate control signals in motor drive applications.

Features:

  • Surface Mount Package (S1): Enables high-density board designs.
  • Tape and Reel (TA1): Suitable for automated pick-and-place assembly.
  • CTR (Current Transfer Ratio): The 'V' likely defines a specific CTR range or characteristic; datasheet required for specifics.
  • High Isolation Voltage: Provides a high level of electrical isolation.
  • Small Footprint: Conserves board space.

Benefits:

  • Automated Assembly: Reduces manufacturing costs and increases production efficiency.
  • Compact Design: Allows for smaller and more efficient circuit board layouts.
  • Electrical Protection: Protects circuits from high-voltage transients and surges.
  • Enhanced Reliability: Improves system reliability by isolating sensitive components.
  • Simplified Circuit Design: Makes isolation easier to implement.

Additional Details:

The LTV817S1-TA1-V typically operates with a forward current of 50mA for the input diode and has a collector-emitter voltage rating of 80V. The operating temperature range is generally between -30°C and +100°C. The 'TA1' denotes tape and reel packaging for automated assembly. The 'V' likely specifies a particular CTR range; the datasheet should be consulted for the exact CTR value required for the application. The isolation voltage is usually very high, often in the kilovolt range. The component is generally RoHS compliant.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess