EN
  • EN
  • DE
  • IT

SB540-TR

Part No SB540-TR
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836738-SB540-TR
Ultra Librarian 3D Model Ultra Librarian SB540-TR CAD Model

Description

The SB540-TR is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This diode is designed for high-efficiency rectification, fast switching, and low forward voltage drop, making it suitable for a wide range of applications. It excels in applications where minimizing power loss and heat dissipation is crucial, such as power supplies and DC-DC converters.

Applications:

  • Switching Power Supplies
  • Freewheeling diode in DC-DC converters
  • Reverse Polarity Protection
  • Battery Chargers
  • Solar Power Applications

Features:

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High-Efficiency Rectification
  • Fast Switching Speed
  • RoHS Compliant
  • Surface Mount Device

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power loss, leading to higher overall circuit efficiency.
  • Reduced Heat Dissipation: Lower heat generation compared to standard diodes enables more compact and thermally efficient system designs.
  • Enhanced Reliability: High surge current capability provides robustness against voltage spikes and overcurrent.
  • Space Saving: The surface mount package allows for efficient use of PCB space.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SB540-TR typically features a forward current rating of 5.0 Amps and a reverse voltage rating of 40 Volts. It is commonly available in a SMB (DO-214AA) package. The fast switching speed minimizes switching losses in high-frequency applications. Its low forward voltage drop ensures efficient power conversion, reducing heat generation. The diode is designed for automated placement and soldering, making it easy to integrate into high-volume manufacturing processes. Its robust construction ensures reliable operation in harsh environments. The small size of the SMB package allows for high-density circuit designs. The device's stable electrical characteristics over a wide temperature range contribute to consistent performance in various operating conditions. It also offers improved thermal performance compared to conventional diodes, facilitating efficient heat dissipation.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.7684
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess