EN
  • EN
  • DE

LTP-18188A

Part No LTP-18188A
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLY DOT MTRX G, O-R 1.85\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Millicandela Rating 4.8mcd Green, 4.8mcd Orange-Red
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 1.89" L x 1.89" W x 0.35" H (48.00mm x 48.00mm x 9.00mm)
Color Green, Orange-Red
Configuration 8 x 8
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Orange-Red
Ultra Librarian 3D Model Ultra Librarian LTP-18188A CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED 1.85\
Need more? Email Us
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.2\
Need more? Email Us
Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 8CHAR .27\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess