EN
  • EN
  • DE
  • IT

2N6394TG

Part No 2N6394TG
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description SCR 50V 12A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Littelfuse Inc.
Package Box
Product Status Active
Voltage - Off State 50 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 2.2 V
Current - On State (It (RMS)) (Max) 12 A
Current - Hold (Ih) (Max) 50 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number 2N6394
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 854984-2N6394TG
Ultra Librarian 3D Model Ultra Librarian 2N6394TG CAD Model

Description

The 854984-2N6394TG is a thyristor SCR (Silicon-Controlled Rectifier) designed for use in discrete semiconductor applications.

  • Type: Thyristor SCR
  • Package: Box (1,000 pieces)
  • Hold Current: 50mA
  • Off-State Voltage: 50V
  • Gate Trigger Voltage: 1.5V
  • Gate Trigger Current: 30mA
  • On-State Voltage: 2.2V
  • On-State Current: 12A (RMS)
  • Off-State Current: 10µA
  • Non-Repetitive Surge Current: 100A @ 60Hz
  • Recovery Type: Standard Recovery
  • Mounting Type: Through-Hole
  • Package/Case: TO-220-3
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer: Littelfuse Inc.
  • Status: Active
  • REACH: Compliant

You May Also Be Interested in

Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.2087
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.1207
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3653
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $14.8014
IXYS
SCR 1.4KV 75A PLUS247-3
Lowest to $62.3999
Solid State Inc.
SCR THYRISTOR 50 AMP TO 65
Need more? Email Us
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.4127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5099 $67.9455
105+ $1.2391 $130.1055
165+ $1.2002 $198.0330
225+ $1.1616 $261.3600
290+ $1.1228 $325.6120
390+ $1.0067 $392.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess