EN
  • EN
  • DE
  • IT

A2106UC6RP

Part No A2106UC6RP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description THYRISTOR 50V/170V 400A 6SMD GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Littelfuse Inc.
Series SIDACtor®
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 80V, 250V
Voltage - Off State 50V, 170V
Voltage - On State 8 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 6
Capacitance 35pF, 40pF
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package Modified MS-013
Base Product Number A2106
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 908883-A2106UC6RP
Ultra Librarian 3D Model Ultra Librarian A2106UC6RP CAD Model

Description

The SIDACtor® series transient voltage suppressor (TVS) thyristor is designed for circuit protection against voltage surges and transients.

  • Voltage Off State: 50V
  • Voltage Breakover: 80V
  • Current Peak Pulse: 100A
  • Current Hold: 150mA
  • Mounting Type: Surface Mount
  • Package: 6-SMD, Gull Wing
  • Lifecycle Status: Obsolete
  • Manufacturer: Littelfuse Inc.
  • REACH Status: REACH Unaffected
  • California Prop 65: Does not contain any substances

You May Also Be Interested in

Bourns Inc.
THYRISTOR 75V 50A DO214AA
Lowest to $1.3978
Littelfuse Inc.
SIDACTOR BI 170V 250A DO214
Lowest to $1.0013
Bourns Inc.
THYRISTOR 180V 300A DO214AA
Lowest to $0.1992
Bourns Inc.
THYRISTOR 12V 30A SC74A
Lowest to $1.7019
Bourns Inc.
THYRISTOR 97V 70A
Lowest to $0.9794
Littelfuse Inc.
SIDACTOR BI 140V 250A DO-214AA
Lowest to $0.3014
Bourns Inc.
THYRISTOR 25V 50A DO214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 260V 400A SMB
Lowest to $0.9028
Littelfuse Inc.
SIDAC MICROCAP BI 6V 400A DO-214
Lowest to $0.1837

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5482 $59.8374
17+ $7.0132 $119.2244
26+ $6.7949 $176.6674
36+ $6.5754 $236.7144
46+ $6.3560 $292.3760
61+ $5.6988 $347.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess