EN
  • EN
  • DE

D4020L52TP

Part No D4020L52TP
Manufacturer Littelfuse Inc.
Catalog OEM Parts (C - E)
Description SCR THYRISTOR; Peak Repetitive Off-State Voltage, Vdrm: 400V; Gate Trigger Current Max, Igt: -; Current It av: 12.7A;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220AB
Maximum Operating Temperature 125 °C
Number of Pins 3
REACH SVHC Unknown
RMS Current (Irms) 20 A
RoHS Non-Compliant
Win Source Part Number 1016345-D4020L52TP
Categories OEM Parts(C-E)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4020L52TP CAD Model

Description

The D4020L52TP is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to protect sensitive telecommunications equipment from damaging voltage surges, such as those caused by lightning, power induction, and power contact. The SIDACtor device is a solid-state protection solution that provides robust overvoltage protection with fast response times.

Applications:

  • Telecommunications Equipment
  • Central Office (CO) Equipment
  • Customer Premises Equipment (CPE)
  • DSL Modems
  • Analog Line Cards
  • Security Systems

Features:

  • Low Voltage Overshoot: Provides excellent clamping performance, limiting voltage overshoot during surge events.
  • Fast Response Time: Quickly clamps the voltage to a safe level, protecting downstream circuitry.
  • Low Capacitance: Minimizes signal degradation in high-speed data transmission applications.
  • Solid-State Design: Offers reliable and repeatable performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Through-Hole Package: Easy to mount on printed circuit boards.

Benefits:

  • Robust Overvoltage Protection: Protects sensitive equipment from damaging voltage surges.
  • Improved System Reliability: Enhances the reliability and longevity of telecommunications equipment.
  • Reduced Downtime: Minimizes downtime due to surge-related failures.
  • Cost-Effective Solution: Provides a cost-effective solution for overvoltage protection.
  • Easy Installation: The through-hole package simplifies installation on PCBs.

Additional Details:

The D4020L52TP comes in a DO-214AA package. It has a breakdown voltage typically around 40V. The holding current is a crucial parameter for ensuring proper operation after a surge event. It is designed to be placed in series with the line to be protected. The SIDACtor technology offers a significant advantage over traditional protection devices like gas discharge tubes due to its faster response time and lower voltage overshoot. It is essential to refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Need more? Email Us
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0159
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess