EN
  • EN
  • DE

KLKD015

Part No KLKD015
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826863-KLKD015
Ultra Librarian 3D Model Ultra Librarian KLKD015 CAD Model

Description

The KLKD015 is a 600V 150mA Time-Lag Fuse from Littelfuse. It is designed to provide overcurrent protection in a variety of electronic circuits and electrical equipment. Time-lag fuses, also known as slow-blow fuses, are specifically designed to withstand temporary surge currents without opening, making them ideal for circuits with inductive loads or inrush currents. The KLKD series are ceramic tube fuses.

Applications

  • Power supplies
  • Lighting ballasts
  • Motor protection
  • Industrial control equipment
  • Consumer electronics

Features

  • Time-lag (slow-blow) characteristics
  • 600V voltage rating
  • 150mA current rating
  • Ceramic tube construction
  • High interrupting rating

Benefits

  • Provides reliable overcurrent protection
  • Withstands temporary surge currents without nuisance tripping
  • Suitable for use in high-voltage applications
  • Durable and robust construction
  • Meets industry safety standards

Additional Details

The KLKD015 time-lag fuse offers superior performance in circuits where temporary overloads are common. Its ceramic body provides excellent insulation and arc quenching capabilities. The high interrupting rating ensures that the fuse can safely interrupt high fault currents without causing damage to the equipment or the surrounding environment. It is widely used in power supplies to protect against short circuits and overloads. The time-lag characteristic prevents the fuse from blowing during normal inrush currents, ensuring continuous operation. Littelfuse's KLKD series fuses are designed to meet the demanding requirements of modern electronic equipment. The fuse's compact size allows for easy integration into various circuit designs. It is a critical component in ensuring the safety and reliability of electrical systems. These fuses provide a cost-effective solution for overcurrent protection, preventing costly damage to equipment and minimizing downtime. Complies with various industry safety standards, ensuring safe operation.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.1581 $150.1581
2+ $145.1523 $290.3046
3+ $130.1373 $390.4119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess