EN
  • EN
  • DE

SK025LTP

Part No SK025LTP
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description SCR 1KV 25A TO220AB-L / SCR 1 kV 25 A Standard Recovery Through Hole TO-220AB-L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Littelfuse Inc.
Package Tube
Voltage - Off State 1 kV
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 35 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV) ) (Max) 16 A
Current - On State (It (RMS) ) (Max) 25 A
Current - Hold (Ih) (Max) 50 mA
Current - Off State (Max) 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 350A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3 Isolated Tab
Supplier Device Package TO-220AB-L
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 1337830-SK025LTP
Ultra Librarian 3D Model Ultra Librarian SK025LTP CAD Model

Description

The Littelfuse Inc. SK025LTP is a Standard Recovery SCR designed for use in Discrete Semiconductor Products.

  • Mounting Type: Through Hole
  • Package/Case: TO-220-3 Isolated Tab
  • Packaging: Tube
  • Standard Package: 50
  • Off-State Voltage: 1kV
  • Off-State Current (Max): 20 µA
  • Non-Rep. Surge 50, 60Hz (Itsm): 300A, 350A
  • Current On-State (It (AV)) (Max): 16A
  • Current On-State (It (RMS)) (Max): 25A
  • Voltage Gate Trigger (Vgt) (Max): 1.5V
  • Gate Trigger Current (Igt) (Max): 35mA
  • Current Hold (Ih) (Max): 50mA
  • On-State Voltage (Vtm) (Max): 1.6V
  • REACH: Unaffected
  • HTSUS: 8541.30.0080

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.2617
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
Lowest to $0.3962
Renesas Electronics America
Lowest to $3.1544
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.6664
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess