EN
  • EN
  • DE

MINISMDC050F-2(RF1403-000)

Part No MINISMDC050F-2(RF1403-000)
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830939-MINISMDC050F-2(RF1403-000)
Ultra Librarian 3D Model Ultra Librarian MINISMDC050F-2(RF1403-000) CAD Model

Description

The MINISMDC050F-2(RF1403-000) is a resettable fuse, also known as a PPTC (Polymeric Positive Temperature Coefficient) device, from Littelfuse. It serves as an overcurrent protection device for electronic circuits. Upon an overcurrent event, the device's resistance drastically increases, limiting the current and protecting the downstream circuitry. Once the fault is cleared, the device cools and its resistance returns to a low value, allowing normal circuit operation. The '050F' denotes a hold current rating of 0.50A.

Applications:

  • USB Protection: Protects USB ports and devices from overcurrent and short-circuit conditions.
  • Portable Electronics: Found in smartphones, tablets, wearables, and other portable devices to protect internal components.
  • Battery Packs: Provides overcurrent protection in rechargeable battery packs.
  • Automotive Applications: Protects various automotive electronic systems.
  • General Circuit Protection: Suitable for a variety of electronic circuits requiring resettable overcurrent protection.

Features:

  • Resettable Overcurrent Protection: Automatically resets once the overcurrent condition is removed.
  • Solid State Design: Enhanced reliability due to the absence of mechanical moving parts.
  • Fast Trip Time: Rapidly responds to overcurrent conditions.
  • Low Resistance: Minimizes power loss during normal operation.
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mountable: Compatible with automated assembly lines.

Benefits:

  • Improved System Reliability: Protects circuits from damage caused by overcurrent events.
  • Reduced Downtime: Automatic reset feature minimizes circuit downtime.
  • Lower Maintenance Costs: Eliminates the need to replace blown fuses.
  • Space Efficiency: Compact size facilitates integration into small devices.
  • Cost-Effective Protection: Provides reliable overcurrent protection with low total cost.

Additional Details:

The MINISMDC050F-2(RF1403-000) typically has a maximum voltage rating of 6V and a hold current of 0.50A. The trip current will be specified in the datasheet and is higher than the hold current. The datasheet should be consulted for detailed electrical specifications, thermal performance, and recommended application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0755 $50.2075
1,415+ $0.0707 $100.0405
2,200+ $0.0683 $150.2600
3,145+ $0.0636 $200.0220
4,085+ $0.0612 $250.0020
5,105+ $0.0588 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,850 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess