EN
  • EN
  • DE

P0640SALRR

Part No P0640SALRR
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833257-P0640SALRR
Ultra Librarian 3D Model Ultra Librarian P0640SALRR CAD Model

Description

The P0640SALRR is a TVS (Transient Voltage Suppression) diode manufactured by Littelfuse. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device offers a robust and reliable solution for safeguarding circuits in a variety of applications.

Applications:

  • Industrial Control Systems: Protects sensitive control circuitry from voltage surges in harsh industrial environments.
  • Telecommunications Equipment: Shields telecommunication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Safeguards automotive electronic systems from voltage transients and ESD events.
  • Consumer Electronics: Provides protection for sensitive electronic components in TVs, computers, and other consumer devices.

Features:

  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps the voltage to protect against fast-rising transients.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving system reliability.
  • Reduced Downtime: Prevents equipment failure caused by voltage surges, minimizing downtime.
  • Extended Product Lifespan: Safeguards electronic circuits, extending the overall lifespan of the product.
  • Compliance with Industry Standards: Meets or exceeds industry standards for transient voltage protection.

The P0640SALRR offers a standoff voltage suited for a variety of applications, and a clamping voltage that ensures the protected circuitry is not exposed to damaging voltage levels during a transient event. The surge capability is rated to withstand significant surge currents, providing robust protection against common transient events. Its small surface-mount package allows for efficient board layout and assembly. This TVS diode provides a cost-effective and reliable solution for transient voltage protection, making it a valuable component for protecting sensitive electronic equipment.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess