EN
  • EN
  • DE

P2600SAL

Part No P2600SAL
Manufacturer Littelfuse Inc.
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234293-P2600SAL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2600SAL CAD Model

Description

The P2600SAL is a SIDACtor® protection thyristor from Littelfuse designed to protect sensitive electronic equipment from voltage transients. It provides robust surge protection against events like lightning strikes, inductive load switching, and ESD (electrostatic discharge).

Applications:

  • Telecom Equipment: Protection of central office equipment, PBX systems, and subscriber line interface circuits (SLICs).
  • Data Communication Lines: Surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Protection of programmable logic controllers (PLCs), sensors, and other industrial equipment.
  • Security Systems: Surge protection for alarm systems, access control systems, and surveillance equipment.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies.

Features:

  • Low Voltage Overshoot: Limits voltage overshoot during surge events to protect sensitive components.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Reduced Downtime: Prevents equipment failures and minimizes service interruptions caused by surge events.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in high-speed data communication applications.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection, reducing repair and replacement costs.
  • Easy Integration: The surface-mount package simplifies the design and manufacturing process.

Additional Details:

The P2600SAL features a breakover voltage (VBO) of 260V. When the voltage exceeds this level, the SIDACtor rapidly switches to a low on-state voltage, diverting the surge current away from the protected circuitry. This fast response time and low clamping voltage are critical for effective surge protection. The holding current (IH) is specified to ensure that the device remains in the on-state during the surge event. Littelfuse SIDACtor devices are known for their robustness and reliability, making them a popular choice for surge protection in a wide variety of applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess