EN
  • EN
  • DE

P640P3100SBRP

Part No P640P3100SBRP
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0936+
Reference case SMB
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 715689-P640P3100SBRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P640P3100SBRP CAD Model

Description

The P640P3100SBRP is a SIDACtor® protection thyristor manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This device offers robust protection with high surge current capability and fast response time.

Applications:

  • Telecom equipment protection
  • Data communication lines
  • Ethernet ports
  • RS-485 interfaces
  • Security systems
  • Industrial control systems
  • Surge protection modules

Features:

  • SIDACtor® Technology: Provides robust overvoltage protection.
  • Low On-State Voltage: Minimizes voltage drop during surge events.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Response Time: Quickly clamps overvoltage transients.
  • Bidirectional Protection: Protects against both positive and negative surges.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Equipment Protection: Protects sensitive electronics from damage due to overvoltage transients.
  • Improved System Reliability: Reduces downtime and maintenance costs.
  • Compliance with Regulatory Standards: Helps meet surge protection requirements.
  • Easy to Use: Simple two-terminal device simplifies circuit design.

Additional Details:

The P640P3100SBRP has a breakdown voltage (VBO) of 310V and a surge current rating of 40A. It is designed to be placed in series with the signal or power line being protected. When an overvoltage transient occurs, the SIDACtor® switches to a low-impedance on-state, clamping the voltage to a safe level and diverting the surge current away from the protected equipment. The low capacitance ensures minimal signal distortion in high-speed data lines. The bidirectional protection capability provides protection against both positive and negative surges. The package is a DO-214AA (SMB). This device provides robust and reliable overvoltage protection for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess