EN
  • EN
  • DE

P820P2600SCLRP

Part No P820P2600SCLRP
Manufacturer Littelfuse Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12
Reference case SMB
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 748137-P820P2600SCLRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P820P2600SCLRP CAD Model

Description

The P820P2600SCLRP is a SIDACtor protection thyristor from Littelfuse, designed to protect sensitive equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Telecommunications: Protecting telephone lines and modems.
  • Data Communication: Protecting data lines and network interfaces.
  • Industrial Control: Protecting I/O ports and control circuits.
  • Security Systems: Safeguarding alarm systems and surveillance equipment.
  • Power Supplies: Clamping overvoltage transients to protect downstream components.

Features

  • Low Voltage Overshoot: Provides effective clamping with minimal voltage overshoot.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low On-State Voltage: Minimizes voltage drop during clamping.
  • Surface Mount Package: Facilitates automated assembly on PCBs.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage caused by overvoltage transients.
  • Reduced Downtime: Minimizes equipment failures and downtime.
  • Improved System Performance: Prevents data corruption and signal degradation.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The P820P2600SCLRP has a breakover voltage of 260V. SIDACtor devices are robust and reliable, providing excellent protection against transient overvoltages. This specific device is designed for surface mount assembly, which enables automated manufacturing processes. It's bidirectional, meaning it protects against both positive and negative surges.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess