EN
  • EN
  • DE

V3.5MLA0603TX1963

Part No V3.5MLA0603TX1963
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Win Source Part Number 407417-V3.5MLA0603TX1963
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian V3.5MLA0603TX1963 CAD Model

Description

The V3.5MLA0603TX1963 is a Multilayer Varistor (MLV) from Littelfuse, designed for transient voltage suppression in sensitive electronic equipment. This surface-mount device offers bidirectional clamping capability, making it suitable for protecting circuits from electrostatic discharge (ESD) and other voltage surges.

Applications:

  • Portable electronic devices: Smartphones, tablets, and wearables where ESD protection is critical.
  • Data lines: Protection for I/O ports, USB interfaces, and other data transmission lines.
  • Automotive electronics: Protecting low-voltage circuits within vehicles.
  • Industrial control systems: Safeguarding sensitive control circuitry.
  • LED lighting: Protecting LED drivers from voltage transients.

Features:

  • Multilayer construction: Provides excellent surge handling capability in a compact size.
  • Bidirectional clamping: Offers protection against both positive and negative voltage transients.
  • Low clamping voltage: Limits the voltage across the protected circuit during a surge event.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Surface mount package: Facilitates easy integration into automated assembly processes.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced ESD protection: Protects sensitive electronic components from damage due to electrostatic discharge.
  • Improved system reliability: Reduces the risk of component failure and system downtime.
  • Compact size: Allows for space-saving design in portable devices and other applications.
  • Reduced component count: Provides a single-component solution for transient voltage suppression.
  • Cost-effective protection: Offers a reliable and affordable solution for ESD and surge protection.

Technical Specifications: The V3.5MLA0603TX1963 features a standoff voltage of 3.5V. The specific peak pulse current and energy handling capabilities vary, so consult the Littelfuse datasheet for detailed specifications. The operating temperature range is typically -55°C to +125°C. This component uses a 0603 surface mount package.

You May Also Be Interested in

Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
Panasonic
Lowest to $0.0381
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess