EN
  • EN
  • DE

SML-H1505SIC-TR

Part No SML-H1505SIC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR SMD DOME LED / Red LED Indication - Discrete 2V 2-SMD, 1505
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 700mcd
Lens Style Round with Domed Top
Lens Size 4.90mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 60°
Mounting SMD (SMT)
Wavelength - Peak 635nm
Package / Case 2-SMD, 1505
Supplier Device Package Surface Mounted Dome LED
Dimension 6.51mm L x 6.51mm W
Height (Max) 11.00mm
Base Product Number SML-H1505
Other Names SMLH1505SICTR,67-2065-1,67-2065-2,67-2065-6
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241842-SML-H1505SIC-TR
Ultra Librarian 3D Model Ultra Librarian SML-H1505SIC-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-H1505SIC-TR is a surface mount LED indicator designed for use in various electronic applications.

  • Light Color: Red
  • Viewing Angle: 60°
  • Millicandela Rating: 700mcd
  • Forward Voltage: 2V
  • Operating Current: 20mA
  • Operating Temperature: -40°C to 85°C
  • Package: Tape and reel
  • Height: 11.00mm
  • Dimension: 6.51mm L x 6.51mm W
  • Description: Compact and reliable choice for LED indication in electronic devices

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Kingbright
Lowest to $0.0982

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess