EN
  • EN
  • DE

SML-LX0303SIUPGUSB

Part No SML-LX0303SIUPGUSB
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) LED Indication - Discrete 2V Red, 2.9V Green, 2.9V Blue 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Clear
Lens Transparency Clear
Lens Style Square with Flat Top
Lens Size 0.80mm
Voltage - Forward (Vf) (Typ) 2V Red, 2.9V Green, 2.9V Blue
Current - Test 3mA Red, 5mA Green, 5mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 625nm Red, 525nm Green, 465nm Blue
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Dimension 0.80mm L x 0.80mm W
Height (Max) 0.90mm
Base Product Number SML-LX0303
Other Names 67-2290-1,67-2290-6,67-2290-2
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241821-SML-LX0303SIUPGUSB
Ultra Librarian 3D Model Ultra Librarian SML-LX0303SIUPGUSB CAD Model

Description

The Lumex Opto/Components Inc. SML-LX0303 is a LED indication discrete with a common anode configuration.

  • Package: Tape and reel
  • Standard Package: 10,000
  • Lens Color: Clear
  • Lens Transparency: Clear
  • Lens Style: Square flat top
  • Diode Type: Standard
  • Viewing Angle: 120°
  • Voltage Forward (Vf) (Typ) Red: 2V
  • Voltage Forward (Vf) (Typ) Green and Blue: 2.9V
  • Current Test Red: 3mA
  • Current Test Green and Blue: 5mA
  • Wavelength Peak Red: 625nm
  • Wavelength Peak Green: 525nm
  • Wavelength Peak Blue: 465nm
  • Dimension: 0.80mm L x 0.80mm W
  • Lens Size: 0.80mm
  • ROHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Kingbright
Lowest to $0.0982

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess