EN
  • EN
  • DE

SML-LX1610USBC

Part No SML-LX1610USBC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE BLU 470NM SMD / LED Lighting Color series Blue 470nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Product Status Obsolete
Color Blue
Wavelength 470nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 4 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 5lm (Typ)
Temperature - Test 25°C
Viewing Angle 70°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package SMD
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Other Names 67-2040
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240289-SML-LX1610USBC
Ultra Librarian 3D Model Ultra Librarian SML-LX1610USBC CAD Model

Description

The Lumex Opto/Components Inc. TitanBrite™ blue LED lighting - color is a surface mount device (SMD) with a 3.5V forward voltage and a 350mA max current.

  • Voltage - Forward (Vf) (Typ): 3.5V
  • Current - Max: 350mA
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Height: 0.130 inches (3.30mm)
  • Viewing Angle: 70 degrees
  • Wavelength: 470nm (Typ)
  • MSL Level: 2 (1 year)
  • REACH: Unaffected

You May Also Be Interested in

XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
LITE-ON Technology
P033RGB
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess