EN
  • EN
  • DE

SML-LXL8047USBCTR3

Part No SML-LXL8047USBCTR3
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE BLU 454NM SMD / LED Lighting Color series Blue 454nm (Typ) 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Color Blue
Wavelength 454nm (Typ)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 4.6V
Lumens/Watt @ Current - Test 6 lm/W
Current - Max 700mA
Luminous Flux @ Current/Temperature 20lm (Typ)
Temperature - Test 25°C
Viewing Angle 100°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.185" (4.70mm)
Base Product Number SML-LXL8047
Other Names 67-2112-6,SMLLXL8047USBCTR3,67-2112-1,67-2112-2
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240304-SML-LXL8047USBCTR3
Ultra Librarian 3D Model Ultra Librarian SML-LXL8047USBCTR3 CAD Model

Description

The SML-LXL8047USBCTR3 is a through-hole LED manufactured by Lumex Opto/Components Inc. This LED is designed for a variety of indicator and display applications, offering a clear and bright light output.

Applications

  • Indicator Lights: Status indicators on electronic devices and control panels.
  • Panel Indicators: Front panel displays for equipment and machinery.
  • Backlighting: Backlighting for switches, buttons, and small displays.
  • Diagnostic Equipment: Visual indicators for medical and industrial diagnostic tools.
  • Consumer Electronics: Power indicators, signal lights, and general-purpose lighting.

Features

  • High Brightness: Provides a clear and easily visible light output.
  • Standard Through-Hole Package: Easy to mount and solder on printed circuit boards.
  • Wide Viewing Angle: Offers a broad viewing angle for easy visibility from various positions.
  • Long Lifespan: Ensures reliable performance over an extended period.
  • Low Forward Voltage: Operates at a low voltage, making it compatible with many circuits.
  • Robust Construction: Designed to withstand typical operating conditions.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits

  • Clear Indication: Provides a readily visible status indication for devices and equipment.
  • Easy Installation: Through-hole design simplifies mounting and soldering processes.
  • Wide Compatibility: Low forward voltage allows for use in various electronic circuits.
  • Long-Term Reliability: Extended lifespan reduces maintenance and replacement costs.
  • Enhanced Visibility: Wide viewing angle ensures easy viewing from different angles.
  • Durable Construction: Robust design ensures reliable performance in diverse environments.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible operation.

Additional Details

The SML-LXL8047USBCTR3 LED is a standard through-hole component, designed for easy installation and robust performance. Its clear lens and high brightness make it suitable for various indicator applications. Detailed specifications, including luminous intensity, forward voltage, and color temperature, are available in the manufacturer's datasheet. Proper current limiting resistors should be used to prevent damage to the LED. This LED is commonly used in applications where a simple, reliable, and visible indicator is required, such as power indicators and status lights.

You May Also Be Interested in

Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
Broadcom Limited
LED ENVISIUM RED 618NM 4PLCC
Lowest to $0.5188
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 YLW 590NM 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess