EN
  • EN
  • DE

SML-LXR0804RGBC-TR

Part No SML-LXR0804RGBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description 2.0(L)*1.4(W)*0.9(H) MM, SMT LED / Red, Green, Blue (RGB) LED Indication - Discrete 2V Red, 2.8V Green, 2.8V Blue 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 420mcd Red, 750mcd Green, 130mcd Blue
Lens Style Round with Domed Top
Lens Size 2.25mm Dia
Voltage - Forward (Vf) (Typ) 2V Red, 2.8V Green, 2.8V Blue
Current - Test 20mA
Viewing Angle 105°
Mounting SMD (SMT)
Wavelength - Peak 630nm Red, 525nm Green, 475nm Blue
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Dimension 2.00mm L x 0.90mm W
Height (Max) 1.53mm
Base Product Number SML-LXR0804
Other Names 67-SML-LXR0804RGBC-CT,67-SML-LXR0804RGBC-TR,67-SML-LXR0804RGBC-DKR
Standard Package 4,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241870-SML-LXR0804RGBC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXR0804RGBC-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-LXR0804RGBC-TR LED is a common anode RGB LED with a viewing angle of 105 degrees.

  • Package Type: 4-SMD, No Lead
  • Millicandela Rating: 420mcd for red, 750mcd for green, and 130mcd for blue
  • Voltage-Forward (Vf): 2V for red, 2.8V for green, and 2.8V for blue
  • Current-Test: 20mA
  • Wavelength Peak: 630nm for red, 525nm for green, and 475nm for blue
  • Height: 1.53mm
  • Lens Style: Round with a domed top
  • Lens Size: 2.25mm Dia
  • Device Package: 4-SMD
  • Suitable for: Optoelectronics applications, especially for LED indication - discrete

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess