EN
  • EN
  • DE

SSI-LXH072IGW3-150

Part No SSI-LXH072IGW3-150
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL IND GREEN/RED 2.2V/2V / LED Panel Indicator Green, Red Diffused 110° 2.2V Green, 2V Red 20mA Green, 20mA Red Wire Leads - 6" (152.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Green, Red
Lens Color White
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.2V Green, 2V Red
Current 20mA Green, 20mA Red
Panel Cutout Shape Rectangle
Lens Size 7.00mm x 2.30mm
Lens Style Rectangle with Flat Top
Millicandela Rating 9mcd Green, 10mcd Red
Wavelength - Peak 565nm Green, 635nm Red
Viewing Angle 110°
Termination Style Wire Leads - 6" (152.40mm)
Base Product Number SSI-LXH072
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237866-SSI-LXH072IGW3-150
Ultra Librarian 3D Model Ultra Librarian SSI-LXH072IGW3-150 CAD Model

Description

The SSI-LXH072IGW3-150 is an LED panel indicator from Lumex Opto/Components Inc. It has a white lens color and a green and red lamp color.

  • Lens Color: White
  • Lamp Color: Green and red
  • Voltage (Green): 2.2V
  • Voltage (Red): 2V
  • Current: 20mA
  • Lens Style: Rectangle with a flat top
  • Lens Size: 7.00mm x 2.30mm
  • Lens Transparency: Diffused
  • Viewing Angle: 110 degrees
  • Millicandela Rating (Green): 9mcd
  • Millicandela Rating (Red): 10mcd
  • Peak Wavelength (Green): 565nm
  • Peak Wavelength (Red): 635nm
  • Panel Cutout Shape: Rectangle
  • Panel Cutout Dimensions: Not specified
  • Package: Bulk
  • ECCN: EAR99
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 6VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE YELLOW
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
LED PANEL IND BLUE 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR GRN 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 24V
Need more? Email Us
Omron
LED PANEL IND GRN/ORN/RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR RED 24VAC/DC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess