EN
  • EN
  • DE

SSL-LX50133ID-TR

Part No SSL-LX50133ID-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED T-1 3/4 T/H / Red LED Indication - Discrete 2V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 40mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 60°
Mounting Type Through Hole
Wavelength - Peak 635nm
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 12.50mm
Base Product Number SSL-LX50133
Other Names SSL-LX50133ID-TRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241729-SSL-LX50133ID-TR
Ultra Librarian 3D Model Ultra Librarian SSL-LX50133ID-TR CAD Model

Description

The SSL-LX50133ID-TR is a 5mm (T-1 3/4) InGaAlP Red LED manufactured by Lumex Opto/Components Inc. It's packaged on tape and reel for automated assembly processes. This LED is designed for applications requiring a bright, red indicator light.

Applications:

  • Panel indicators
  • Status indicators
  • Backlighting of switches and buttons
  • Consumer electronics
  • Automotive lighting
  • Medical devices

Features:

  • High luminous intensity
  • Standard 5mm (T-1 3/4) package
  • InGaAlP material for high efficiency
  • Red light emission
  • Tape and reel packaging for automated assembly

Benefits:

  • Easy integration into existing designs
  • Bright and easily visible red light
  • Suitable for high-volume manufacturing
  • Long lifespan
  • Low power consumption

Additional Details:

Typical specifications for this type of LED include a forward voltage of around 2.0V, a forward current of approximately 20mA, and a viewing angle ranging from 20 to 30 degrees. The luminous intensity is typically in the range of several hundred millicandelas (mcd), ensuring a bright and easily visible light output. The InGaAlP (Indium Gallium Aluminum Phosphide) material provides excellent light output and efficiency in the red spectrum. The tape and reel packaging conforms to industry standards for pick-and-place machines, allowing for automated assembly and reducing manufacturing costs. The operating temperature range is generally between -40°C and +85°C, making it suitable for a wide range of environmental conditions. It’s designed for through-hole mounting on PCBs (Printed Circuit Boards). The lead frame material is chosen for good solderability and thermal conductivity. Further details are available in the official Lumex datasheet.

You May Also Be Interested in

Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Kingbright
Lowest to $0.0982
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess