EN
  • EN
  • DE

SSL-LXTO46UV1C

Part No SSL-LXTO46UV1C
Manufacturer Lumex Opto/Components Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 385NM 30MA TO-46 / Ultraviolet (UV) Emitter 385nm 3.3V 30mA TO-46-2 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lumex Opto/Components Inc.
Series QuasarBrite
Package Bulk
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 30mA
Wavelength 385nm
Voltage - Forward (Vf) (Typ) 3.3V
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Lens Top Metal Can
Base Product Number SSL-LXTO46
Other Names SSLLXTO46UV1C,67-2089
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242360-SSL-LXTO46UV1C
Ultra Librarian 3D Model Ultra Librarian SSL-LXTO46UV1C CAD Model

Description

Lumex Opto/Components Inc. SSL-LXTO46UV1C is a QuasarBrite series ultraviolet (UV) LED emitter with a wavelength of 385nm. It has a top view orientation and is mounted through a TO-46-2 lens top metal can package. The supply and demand status of this component is currently unlimited.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
TT Electronics
EMITTER IR 935NM 100MA TO-46
Need more? Email Us
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess