EN
  • EN
  • DE

SML-LXR85SUGC-TR

Part No SML-LXR85SUGC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 13 Weeks
Features Green - LED Indication - Discrete 2.2V 2-SMD, No Lead
Manufacturer Lumex Opto/Components Inc.
Package Reel - TR
Mounting Surface Mount, Right Angle
Package 2-SMD, No Lead
Family Name SML-LXR85
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 67-1713-2-NDR, SMLLXR85SUGCTR, 67-1713-6, Q4774271ABCC, 67-1713-1-NDR, 67-1713-1, 67-1713-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934322-SML-LXR85SUGC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXR85SUGC-TR CAD Model

Description

The Lumex Opto/Components Inc. 934322-SML-LXR85SUGC-TR is a green LED indication discrete optoelectronic component.

  • Manufacturer: Lumex Opto/Components Inc.
  • Part Number: 934322-SML-LXR85SUGC-TR
  • Type: LED Indication Discrete Optoelectronic Component
  • Package: Reel-TR
  • Mounting: Surface-Mount Device (SMD)
  • Mounting Style: Right-Angle
  • LED Indication: Green
  • Voltage Rating: 2.2V
  • Package: 2-SMD, no lead
  • Family Name: SML-LXR85
  • ECCN: EAR99 compliant
  • Popularity: High
  • Supply and Demand: Balance
  • Quantity per Package: 3000
  • MSL Level: 2 (1 Year)
  • Estimated Production Lead Time: 13 weeks
  • REACH: Unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: 67-1713-2-NDR, SMLLXR85SUGCTR, 67-1713-6, Q4774271ABCC, 67-1713-1-NDR, 67-1713-1, and 67-1713-2

You May Also Be Interested in

Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2044 $51.2704
39+ $2.6293 $102.5427
59+ $2.5471 $150.2789
82+ $2.4649 $202.1218
105+ $2.3828 $250.1940
141+ $2.1363 $301.2183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess