EN
  • EN
  • DE

L130-6580002011001

Part No L130-6580002011001
Manufacturer Lumileds
Catalog LED Lighting - White
Description Hot targeted leading lm/$ QFN with superior lumen maintenance
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Series LUXEON 3020
Packaging Reel - TR
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 49 lm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.05V
Lumens/Watt @ Current - Test 134 lm/W
CRI (Color Rendering Index) 80
Current - Max 240mA
Mounting SMD
Package 1208 (3020 Metric)
Manufacturer Package 3020
Size 0.118" L x 0.079" W (3.00mm x 2.00mm)
Height - Seated (Maximum) 0.024" (0.62mm)
Thermal Resistance of Package 13°C/W
Win Source Part Number 1194124-L130-6580002011001
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Balance
Family Name L130-65800020
Introduction Date March 20, 2014
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L130-6580002011001 CAD Model

Description

The supply and demand status of this component is balanced.

  • Manufacturer: Lumileds
  • Win Source Part Number: 1194124-L130-6580002011001
  • Series: LUXEON 3020
  • Packaging: Reel - TR
  • Color: white, cool
  • Package: 1208 (3020 Metric)
  • Mounting: SMD
  • Maximum Current: 240mA
  • Voltage-Forward (Vf) (Typ): 3.05V
  • Current-Test: 120mA
  • Size: 0.118" L x 0.079" W (3.00mm x 2.00mm)
  • CCT (K): 6500K
  • CRI (Color Rendering Index): 80
  • Thermal Resistance: 13°C/W
  • Introduction Date: March 20, 2014
  • Estimated EOL Date: 2025
  • Manufacturer Homepage: www.luxeon.com

You May Also Be Interested in

Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Samsung
LED / LED Lighting series
Lowest to $0.0243
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1145 $57.8225
1,230+ $0.0940 $115.6200
1,905+ $0.0910 $173.3550
2,625+ $0.0882 $231.5250
3,395+ $0.0852 $289.2540
4,540+ $0.0764 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess