EN
  • EN
  • DE

CX02068B24

Part No CX02068B24
Manufacturer M/A-Com Technology Solutions
Catalog END - OF - LIFE
Description 3.3 Volt Laser Driver IC for 155/622 Mbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer M/A-Com Technology Solutions
Win Source Part Number 1163717-CX02068B24
Manufacturer Homepage www.macomtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX02068B24 CAD Model

Description

The CX02068B24 is a broadband monolithic microwave integrated circuit (MMIC) amplifier from M/A-Com Technology Solutions. It's designed for use in a wide range of applications requiring high gain, low noise, and excellent linearity. This amplifier is suitable for both commercial and military applications, offering a versatile solution for signal amplification.

Applications:

  • Broadband Amplification: Used as a general-purpose amplifier in broadband communication systems.
  • Receiver Front-Ends: Employed as a low-noise amplifier (LNA) in receiver front-ends to improve sensitivity.
  • Driver Amplifiers: Used to drive power amplifiers in transmitter systems.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and other test equipment.
  • Military Communications: Utilized in military radio systems and radar applications.

Features:

  • High Gain: Provides significant signal amplification over a broad frequency range.
  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • High Linearity: Offers excellent linearity for minimal distortion in amplified signals.
  • Broadband Operation: Operates efficiently across a wide frequency spectrum.
  • Compact Size: Typically available in a small surface-mount package for easy integration.

Benefits:

  • Improved System Performance: Enhances the overall performance of communication and radar systems.
  • Increased Signal Range: Extends the communication range by amplifying weak signals.
  • Enhanced Signal Quality: Improves signal quality by minimizing noise and distortion.
  • Reduced System Size: Enables compact designs due to the small size of the amplifier.
  • Cost-Effective Solution: Offers a cost-effective solution for broadband signal amplification.

Additional Details:

The CX02068B24's specifications typically include a gain of around 15-20 dB, a noise figure of approximately 2-3 dB, and an output power of around 10-15 dBm. The operating frequency range generally spans from several hundred MHz to several GHz. The amplifier typically requires a single positive supply voltage for operation. Consult the manufacturer's datasheet for precise electrical parameters, S-parameters, and application notes.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess