EN
  • EN
  • DE
  • IT

DS-328-PIN

Part No DS-328-PIN
Manufacturer M/A-Com Technology Solutions
Catalog RF Power Dividers/Splitters
Description POWER_DIVIDER,3-WAY,
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
Insertion Loss 1dB
Frequency 3 MHz ~ 700 MHz
Specifications Isolation (Min) 20dB, 1.5 VSWR (Max), 4° Imbalance (Max)
Size / Dimension 0.598" Dia x 0.220" L (15.20mm x 5.59mm)
Package / Case TO-8 Style, 4 Lead
Base Product Number DS-328
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 869568-DS-328-PIN
Ultra Librarian 3D Model Ultra Librarian DS-328-PIN CAD Model

Description

The 869568-DS-328-PIN is an RF power divider/splitter designed for frequency range from 3 MHz to 700 MHz.

  • Insertion Loss: 1dB
  • Isolation: minimum 20dB
  • Size/Dimension: 0.598" Dia x 0.220" L (15.20mm x 5.59mm)
  • Package/Case: TO-8 style, 4 lead
  • Standard Package: 1 pc
  • Product Line: M/A-Com Technology Solutions
  • Market Status: Active

You May Also Be Interested in

Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $2.8954
Analog Devices Inc.
1:2 Single-Ended, Low Cost Active RF Splitter
Lowest to $2.1264
Anaren
POWER DIVIDER 2400-2500MHZ 0404
Need more? Email Us
Mini-Circuits
RF PWR DVDR 700MHZ-2.7GHZ 24SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 90MHZ-150MHZ 6SMD
Lowest to $13.1755
Anaren
0603 CROSSOVER 0-6000MHZ
Need more? Email Us
Mini-Circuits
2 Way-90° Power Splitter
Lowest to $9.7500
Mini-Circuits
RF PWR DVDR 540MHZ-980MHZ 0805
Lowest to $11.3015
Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.1217

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess