EN
  • EN
  • DE
  • IT

M82359-12

Part No M82359-12
Manufacturer M/A-Com Technology Solutions
Catalog Audio Special Purpose
Description ACCESS VOICE PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr M/A-Com Technology Solutions
Series Comcerto® 300
Package Bulk
Product Status Obsolete
Function Voice Processing Unit (VPU)
Applications Audio Systems
Interface I2C, SPI
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-PBGA (23x23)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 205497-M82359-12
Ultra Librarian 3D Model Ultra Librarian M82359-12 CAD Model

Description

The 205497-M82359-12 is an audio special purpose integrated circuit (IC) in the Comcerto® 300 series. It is designed for audio systems and offers advanced voice processing capabilities.

  • Package Type: Bulk, 484-BGA
  • Interfaces: I2C and SPI
  • Application Suitability: Voice recognition systems, audio recording devices, telecommunication systems
  • Status: Obsolete, may be available in limited quantities

It is suitable for applications that require advanced voice processing. With its versatile interface and high-performance capabilities, this IC offers a reliable solution for audio system integration.

You May Also Be Interested in

Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $20.0735
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROCESSOR CSP
Lowest to $2.3175
ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $16.3213
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $0.7570
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $8.0933
Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Lowest to $9.0526
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess