EN
  • EN
  • DE
  • IT

M82820G-15

Part No M82820G-15
Manufacturer M/A-Com Technology Solutions
Catalog Audio Special Purpose
Description ACCESS VOICE PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Function Voice Processing Unit (VPU)
Number of Channels 32
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (19x19)
Base Product Number M82820
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 205513-M82820G-15
Ultra Librarian 3D Model Ultra Librarian M82820G-15 CAD Model

Description

The M82820G-15 is an integrated circuit (IC) designed for audio special purpose applications.

Part of the Voice Processing Unit (VPU) family with 32 channels, this IC is surface mountable and comes in a 484-BGA package. Manufactured by M/A-Com Technology Solutions, this product is part of the active product lineup. Although specific voltage supply and temperature range information is not provided, it is designed to meet the requirements of audio systems. With a standard package of 1 piece, this IC is widely used in voice processing applications.

You May Also Be Interested in

STMicroelectronics
IC FULLY INTEG PROCESSOR CSP
Lowest to $2.3175
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $2.1183
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
Texas Instruments
IC V-B AUDIO PROCESSOR 20-TSSOP
Lowest to $4.9988
ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $25.0249
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $8.0933
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess