EN
  • EN
  • DE
  • IT

MAPD-008109-C30040

Part No MAPD-008109-C30040
Manufacturer M/A-Com Technology Solutions
Catalog RF Power Dividers/Splitters
Description 3 WAY POWER DIVIDER, 0 DEG, SM-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Insertion Loss 0.28dB
Frequency 200 MHz ~ 5 MHz
Specifications Isolation (Min) 33dB, 12dB Return Loss, ±1°C Imbalance (Max)
Size / Dimension 0.490" L x 0.370" W x 0.250" H (12.44mm x 9.39mm x 6.35mm)
Package / Case SM-4
Base Product Number MAPD-008109
Standard Package 500 pcs
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 629104-MAPD-008109-C30040
Ultra Librarian 3D Model Ultra Librarian MAPD-008109-C30040 CAD Model

Description

The MAPD-008109-C30040 is an RF power divider/splitter designed for RF and wireless applications.

  • Minimum isolation: 33dB
  • Return loss: 12dB
  • Maximum imbalance: ±1°C
  • Compact size: 0.490" L x 0.370" W x 0.250" H (12.44mm x 9.39mm x 6.35mm), this power divider/splitter is suitable for space-constrained applications.
  • Frequency range: 200MHz to 5MHz
  • Insertion loss: 0.28dB
  • Package: tape and reel, making it easy to handle and integrate into circuit designs.
  • Manufacturer: active product from M/A-Com Technology Solutions
  • Performance: ensures reliable performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805
Lowest to $0.6667
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.3833
Mini-Circuits
RF PWR DVDR 540MHZ-980MHZ 0805
Lowest to $11.3015
Mini-Circuits
RF PWR DVDR 10MHZ-650MHZ 8SMD
Lowest to $53.4187
Mini-Circuits
RF PWR DVDR 690MHZ-2.7GHZ 22SMD
Lowest to $59.9256
Skyworks Solutions Inc.
SPLITTER/COMBINER 1.71-1.99GHZ
Lowest to $60.0541
Anaren
IC POWER DIVIDER RF 0805
Lowest to $8.2777
Mini-Circuits
RF PWR DVDR 700MHZ-3GHZ 22SMD
Lowest to $67.8671

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess